Stanley Electric GmbH LED Indication - Discrete - BR1112H-TR BR1112H-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 049705-BR1112H-TR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.7V Viewing Angle: 150°, 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 11.7mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 647nm Wavelength - Peak: 660nm Height (Max): 0.90mm Categories: Optoelectronics Status: Active Case / Package: 2125 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 049705-BR1112H-TR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.7V Viewing Angle: 150°, 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 11.7mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 647nm Wavelength - Peak: 660nm Height (Max): 0.90mm Categories: Optoelectronics Status: Active Case / Package: 2125 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - BR1112H-TR
049705-BR1112H-TR
LED Indication - Discrete - BR1112H-TR 049705-BR1112H-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 049705-BR1112H-TR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.7V Viewing Angle: 150°, 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 11.7mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 647nm Wavelength - Peak: 660nm Height (Max): 0.90mm Categories: Optoelectronics Status: Active Case / Package: 2125 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 049705-BR1112H-TR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.7V
Viewing Angle: 150°, 150°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 11.7mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 647nm
Wavelength - Peak: 660nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Active
Case / Package: 2125
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 404-1017-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1017-2-ND
LED Indication - Discrete 404-1017-2-ND
Red 647nm LED Indication - Discrete 1.7V 0805 (2012 Metric)

Red 647nm LED Indication - Discrete 1.7V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
BR1112H-TR
Standard LEDs - SMD BR1112H-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 049705-BR1112H-TR 404-1017-2-ND BR1112H-TR
Product Name LED Indication - Discrete - BR1112H-TR LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 647 nm (6470 Å) 660 nm (6600 Å)
Viewing Angle 150 degrees 150 degrees
Forward Voltage 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-560DT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1303-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 520 to 640 nm (5200 to 6400 Å)
View Details