Stanley Electric Co., Ltd. LED Indication - Discrete - BR1111R BR1111R

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 1154421-BR1111R Family Name: 1111R Manufacturer Homepage: www.stanley.co.jp/e/ RoHS State: Request Verification Alternative Parts (Cross-Reference): 156120RS75000; BR1111RTR; Introduction Date: March 30, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 1154421-BR1111R Family Name: 1111R Manufacturer Homepage: www.stanley.co.jp/e/ RoHS State: Request Verification Alternative Parts (Cross-Reference): 156120RS75000; BR1111RTR; Introduction Date: March 30, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - BR1111R
1154421-BR1111R
LED Indication - Discrete - BR1111R 1154421-BR1111R
Manufacturer: Stanley Electric Co Win Source Part Number: 1154421-BR1111R Family Name: 1111R Manufacturer Homepage: www.stanley.co.jp/e/ RoHS State: Request Verification Alternative Parts (Cross-Reference): 156120RS75000; BR1111RTR; Introduction Date: March 30, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 1154421-BR1111R
Family Name: 1111R
Manufacturer Homepage: www.stanley.co.jp/e/
RoHS State: Request Verification
Alternative Parts (Cross-Reference): 156120RS75000; BR1111RTR;
Introduction Date: March 30, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1154421-BR1111R
Product Name LED Indication - Discrete - BR1111R
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
2.8X0.8MM RA GREEN SMD LED - AA2810AZGSK - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
4 suppliers
LED Indication - Discrete - XZM2CYK67WT-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details