Stanley Electric GmbH LED Indication - Discrete BR1111C-TR

Description
Red 647nm LED Indication - Discrete 1.7V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 647nm LED Indication - Discrete 1.7V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1000-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1000-1-ND
LED Indication - Discrete 404-1000-1-ND
Red 647nm LED Indication - Discrete 1.7V 0603 (1608 Metric)

Red 647nm LED Indication - Discrete 1.7V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1000-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1000-2-ND
LED Indication - Discrete 404-1000-2-ND
Red 647nm LED Indication - Discrete 1.7V 0603 (1608 Metric)

Red 647nm LED Indication - Discrete 1.7V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - BR1111C-TR - 012016-BR1111C-TR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - BR1111C-TR
012016-BR1111C-TR
LED Indication - Discrete - BR1111C-TR 012016-BR1111C-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 012016-BR1111C-TR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.7V Viewing Angle: 136°, 141° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 11.7mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 647nm Wavelength - Peak: 660nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 012016-BR1111C-TR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.7V
Viewing Angle: 136°, 141°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 11.7mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 647nm
Wavelength - Peak: 660nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: 1608
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
BR1111C-TR
Standard LEDs - SMD BR1111C-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1000-1-ND 012016-BR1111C-TR BR1111C-TR
Product Name LED Indication - Discrete LED Indication - Discrete - BR1111C-TR Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 647 nm (6470 Å)
Viewing Angle 136 to 141 degrees 136 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA-370LT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers