Stanley Electric GmbH LED Indication - Discrete BR1102W-TR

Description
Red 647nm LED Indication - Discrete 1.7V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 647nm LED Indication - Discrete 1.7V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1048-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1048-2-ND
LED Indication - Discrete 404-1048-2-ND
Red 647nm LED Indication - Discrete 1.7V 1206 (3216 Metric)

Red 647nm LED Indication - Discrete 1.7V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - BR1102W-TR - 012015-BR1102W-TR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - BR1102W-TR
012015-BR1102W-TR
LED Indication - Discrete - BR1102W-TR 012015-BR1102W-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 012015-BR1102W-TR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.7V Viewing Angle: 70°, 82° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 33.6mcd Lens Style/Size: Rectangle with Flat Top, 1.80mm x 1.50mm Current - Test: 20mA Wavelength - Dominant: 647nm Wavelength - Peak: 660nm Height (Max): 1.90mm Family Name: 1102W Categories: Optoelectronics Status: Active Case / Package: 3216 Type Alternative Parts (Cross-Reference): AA3020EC-F01; AA3020EC; KA-3020ASURCK; Introduction Date: March 30, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 012015-BR1102W-TR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.7V
Viewing Angle: 70°, 82°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 33.6mcd
Lens Style/Size: Rectangle with Flat Top, 1.80mm x 1.50mm
Current - Test: 20mA
Wavelength - Dominant: 647nm
Wavelength - Peak: 660nm
Height (Max): 1.90mm
Family Name: 1102W
Categories: Optoelectronics
Status: Active
Case / Package: 3216 Type
Alternative Parts (Cross-Reference): AA3020EC-F01; AA3020EC; KA-3020ASURCK;
Introduction Date: March 30, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
BR1102W-TR
Standard LEDs - SMD BR1102W-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1048-2-ND 012015-BR1102W-TR BR1102W-TR
Product Name LED Indication - Discrete LED Indication - Discrete - BR1102W-TR Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 647 nm (6470 Å)
Viewing Angle 70 to 82 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
EXCELED™ Series, Reverse mount available 2-Color chip LED - SML-822MV8W - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers