Stanley Electric GmbH LEDs BG1111C

Description
Stanley Electric BG1111C LED
Request a Quote
Description
Stanley Electric BG1111C LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4065584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stanley Electric BG1111C LED

Stanley Electric BG1111C LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 4065584
Product Name LEDs
LED Package: 1.6 x 0.8 x 0.7mm
LED Type Green; Clear
Peak Wavelength 558 nm (5580 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Circular high-brightness LED lamp - SLI-343MC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details