Stanley Electric GmbH LED Indication - Discrete BG1111C-TR

Description
Green 558nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 558nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1005-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1005-2-ND
LED Indication - Discrete 404-1005-2-ND
Green 558nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 558nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - BG1111C-TR
104982-BG1111C-TR
LED Indication - Discrete - BG1111C-TR 104982-BG1111C-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 104982-BG1111C-TR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 153°, 146° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 2.4mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 558nm Wavelength - Peak: 555nm Height (Max): 0.90mm Categories: Optoelectronics Status: Active Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 104982-BG1111C-TR
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 153°, 146°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 2.4mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 558nm
Wavelength - Peak: 555nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Active
Case / Package: 1608
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED GREEN DIFFUSED 1608 SMD - 757-BG1111C-TR - Utmel Electronic Limited
Hong Kong, China
LED GREEN DIFFUSED 1608 SMD
757-BG1111C-TR
LED GREEN DIFFUSED 1608 SMD 757-BG1111C-TR
LED GREEN DIFFUSED 1608 SMD

LED GREEN DIFFUSED 1608 SMD

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
BG1111C-TR
Standard LEDs - SMD BG1111C-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1005-2-ND 104982-BG1111C-TR 757-BG1111C-TR BG1111C-TR
Product Name LED Indication - Discrete LED Indication - Discrete - BG1111C-TR LED GREEN DIFFUSED 1608 SMD Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.60mm Lx0.80mm W
LED Type Green Green; Green Green; Green
Peak Wavelength 555 nm (5550 Å) 558 nm (5580 Å) 555 nm (5550 Å)
Viewing Angle 146 to 153 degrees 153 degrees 153 degrees
Luminous Intensity 2.4 milliCandela 2.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
IR LEDs - 2758959 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 48 milliwatts
View Details