Manufacturer: Stanley Electric Co
Win Source Part Number: 092152-AY1111C-TR
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 138°, 137°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 3.4mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 580nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1608
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 092152-AY1111C-TR | 404-1002-2-ND |
| Product Name | LED Indication - Discrete - AY1111C-TR | LED Indication - Discrete |
| LED Type | Yellow; Yellow | Yellow |
| Peak Wavelength | 590 nm (5900 Å) | 580 nm (5800 Å) |
| Viewing Angle | 138 degrees | 137 to 138 degrees |
| Forward Voltage | 2.2 volts | 2.2 volts |