Win Source Part Number: 1045939-ARGB1313HS-T
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Independent
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 450mcd Red, 850mcd Green, 180mcd Blue
Voltage - Forward (Vf) (Typ): 2.1V Red, 3.2V Green, 3.1V Blue
Current - Test: 26mA Red, 22mA Green, 12mA Blue
Wavelength - Dominant: 622nm Red, 527nm Green, 473nm Blue
Height (Max): 0.60mm
Package / Case: 6-SMD, No Lead
Dimension: 2.04mm L x 2.04mm W
Lens Style: Rectangle with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Stanley Electric Co
Other Names: 404-1229-2,404-1229-
Base Product Number: ARGB1313
Red, Green, Blue (RGB) 622nm Red, 527nm Green, 473nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.1V Blue 6-SMD, No Lead
Red, Green, Blue (RGB) 622nm Red, 527nm Green, 473nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.1V Blue 6-SMD, No Lead
Red, Green, Blue (RGB) 622nm Red, 527nm Green, 473nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.1V Blue 6-SMD, No Lead
Standard LEDs - SMD Surface Mount LED
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1045939-ARGB1313HS-TR | 404-1229-2-ND | ARGB1313HS-TR |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) | Red; Green; Blue; Multi-Colored | |
| Peak Wavelength | 622 nm (6220 Å) | 473 to 622 nm (4730 to 6220 Å) | |
| Forward Voltage | 2.1 volts | 2.1 to 3.2 volts | |
| Lens Type | Flat Lens | Flat Lens |