Stanley Electric Co., Ltd. Display Modules - Display Modules - LED Character and Numeric - AN337 AN337

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 911419-AN337 Series: * Features: Display Modules - LED Character and Numeric Character Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 911419-AN337 Series: * Features: Display Modules - LED Character and Numeric Character Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - AN337 - 911419-AN337 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - AN337
911419-AN337
Display Modules - Display Modules - LED Character and Numeric - AN337 911419-AN337
Manufacturer: Stanley Electric Co Win Source Part Number: 911419-AN337 Series: * Features: Display Modules - LED Character and Numeric Character Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Stanley Electric Co
Win Source Part Number: 911419-AN337
Series: *
Features: Display Modules - LED Character and Numeric Character
Package: Bulk
Part Status: Obsolete
Categories: Optoelectronics
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 911419-AN337
Product Name Display Modules - Display Modules - LED Character and Numeric - AN337
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Segmented
Character Type Alphanumeric
LED Color Green
View Details