Stanley Electric Co., Ltd. LED Indication - Discrete - AN1111R-22-TR AN1111R-22-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 805823-AN1111R-22-TR Packaging: Reel Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 805823-AN1111R-22-TR Packaging: Reel Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - AN1111R-22-TR
805823-AN1111R-22-TR
LED Indication - Discrete - AN1111R-22-TR 805823-AN1111R-22-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 805823-AN1111R-22-TR Packaging: Reel Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable

Manufacturer: Stanley Electric Co
Win Source Part Number: 805823-AN1111R-22-TR
Packaging: Reel
Part Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 805823-AN1111R-22-TR
Product Name LED Indication - Discrete - AN1111R-22-TR
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1388-2-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 461 nm (4610 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 60 degrees
View Details