Stanley Electric Co., Ltd. LED Indication - Discrete - AN1111C-TR AN1111C-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 817106-AN1111C-TR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 817106-AN1111C-TR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - AN1111C-TR
817106-AN1111C-TR
LED Indication - Discrete - AN1111C-TR 817106-AN1111C-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 817106-AN1111C-TR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Stanley Electric Co
Win Source Part Number: 817106-AN1111C-TR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 817106-AN1111C-TR
Product Name LED Indication - Discrete - AN1111C-TR
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Visible Emitter - MTE325F13-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-39 Metal Can
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Circular LED lamp - SLR-343YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers