Stanley Electric GmbH LED Indication - Discrete AA1111C-TR

Description
Orange 606nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 606nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1001-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1001-2-ND
LED Indication - Discrete 404-1001-2-ND
Orange 606nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange 606nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AA1111C-TR
007743-AA1111C-TR
LED Indication - Discrete - AA1111C-TR 007743-AA1111C-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 007743-AA1111C-TR Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 149°, 153° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 3.4mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 606nm Wavelength - Peak: 605nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 007743-AA1111C-TR
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 149°, 153°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 3.4mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 606nm
Wavelength - Peak: 605nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: 1608
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA1111C-TR
Standard LEDs - SMD AA1111C-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1001-2-ND 007743-AA1111C-TR AA1111C-TR
Product Name LED Indication - Discrete LED Indication - Discrete - AA1111C-TR Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 606 nm (6060 Å)
Viewing Angle 149 to 153 degrees 149 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
High brightness chip LED with reflector - SMLZN4BGT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers