Stanley Electric GmbH LED Indication - Discrete AA1101F-TR

Description
Orange 606nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 606nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1064-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1064-2-ND
LED Indication - Discrete 404-1064-2-ND
Orange 606nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Orange 606nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 404-1064-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 123 to 141 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 516-1973-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
2 suppliers