DEWALT Industrial Tool Co. Workbenches WM626-XJ

Description
Black & Decker WM626-XJ Workbench
Request a Quote
Description
Black & Decker WM626-XJ Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 614700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
614700
Workbenches 614700
Black & Decker WM626-XJ Workbench

Black & Decker WM626-XJ Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 614700
Product Name Workbenches
Type Work bench
Length 7.9 inch (200 mm)
Width 29.2 inch (742.00 mm)
Height 29.1 inch (740 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept Dual Chamber 1000 - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 95.5 inch (2425.70 mm)
View Details
Workbenches - 2658284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Capacity 1323 lbs (600 kg)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details