DEWALT Industrial Tool Co. Workbenches WM550-XJ

Description
Black & Decker WM550-XJ Workbench
Request a Quote
Description
Black & Decker WM550-XJ Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 4320128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
4320128
Workbenches 4320128
Black & Decker WM550-XJ Workbench

Black & Decker WM550-XJ Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 4320128
Product Name Workbenches
Type Workmate
Length 8.6 inch (218 mm)
Width 24.0 inch (610.00 mm)
Height 32.7 inch (830 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.4 mm)
Width 1.9 inch (49.30 mm)
View Details
Workbenches - 1357307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details