Facom UK Ltd Wrenches U.46PL

Description
CLE A FILTRE A SANGLE ACIER PL
Request a Quote
Description
CLE A FILTRE A SANGLE ACIER PL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2356136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2356136
Wrenches 2356136
CLE A FILTRE A SANGLE ACIER PL

CLE A FILTRE A SANGLE ACIER PL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2356136
Product Name Wrenches
Wrench Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details