Stanley Tools Group Pliers STHT0-74364

Description
CNTRL GRP LONG NOSE PLIERS 200MM
Request a Quote
Description
CNTRL GRP LONG NOSE PLIERS 200MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 561809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
561809
Pliers 561809
CNTRL GRP LONG NOSE PLIERS 200MM

CNTRL GRP LONG NOSE PLIERS 200MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 561809
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 161041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.45 inch (240 mm)
Standards VDE/1000V Approved
View Details
Plier - J20017NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 7.56 inch (192 mm)
Jaw Length 1.28 inch (32.54 mm)
View Details
2 suppliers
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details