Facom UK Ltd Pliers PWF180CPEPB

Description
Facom PWF180CPEPB Plier Wrench
Request a Quote
Description
Facom PWF180CPEPB Plier Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 712569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
712569
Pliers 712569
Facom PWF180CPEPB Plier Wrench

Facom PWF180CPEPB Plier Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 712569
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1923656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Locking; Specialty / Other; Locking pliers
Length 9.45 inch (240 mm)
View Details
Plier - 337G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Specialty / Other; LAP JOINT
Length 7 inch (178 mm)
View Details
Plier - 0251-08A-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.12 inch (206 mm)
Features Cutting Edge
View Details