Facom UK Ltd Plier Sets PCSNJ4PB

Description
Jeu de 4 pinces circlips intérieures/ ex
Request a Quote
Description
Jeu de 4 pinces circlips intérieures/ ex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plier Sets - 2356483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plier Sets
2356483
Plier Sets 2356483
Jeu de 4 pinces circlips intérieures/ ex

Jeu de 4 pinces circlips intérieures/ ex

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2356483
Product Name Plier Sets
Type Specialty / Other; Plier Sets
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1627381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.99 inch (330 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier - 48-22-3068 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Needle Nose
Jaw Length 2.25 inch (57.15 mm)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details