Facom UK Ltd Plier Sets MOD.VEA0

Description
MODULE 3 PINCES ISOLEES 1000V
Request a Quote
Description
MODULE 3 PINCES ISOLEES 1000V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plier Sets - 2356308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plier Sets
2356308
Plier Sets 2356308
MODULE 3 PINCES ISOLEES 1000V

MODULE 3 PINCES ISOLEES 1000V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2356308
Product Name Plier Sets
Type Specialty / Other; Plier Sets
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Lite Duty Rebar Pliers - DWHT84818 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 6 inch (152 mm)
Jaw Length 0.2500 inch (6.35 mm)
View Details
PLIER - 48-22-3420 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; CURVED
View Details