Facom UK Ltd Screwdriver Bit Sets MOD.E20L

Description
Facom MOD.E20L Screwdriver Bit
Request a Quote
Description
Facom MOD.E20L Screwdriver Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit Sets - 2359993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bit Sets
2359993
Screwdriver Bit Sets 2359993
Facom MOD.E20L Screwdriver Bit

Facom MOD.E20L Screwdriver Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2359993
Product Name Screwdriver Bit Sets
Shaft Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver Bit Sets - 2696398 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Impact
Overall Length 2.36 inch (60 mm)
Standards RoHS Compliant
View Details
Screwdriver Sets - 493971 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Details 25 to 50 mm²
View Details