Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.
| Stanley Engineered Fastening - Spiralock | |
|---|---|
| Product Category | Nuts |
| Product Number | M12125M |
| Product Name | Hex Flange Nut |
| Type | Flange Nut; Hex Nut |
| Size | M12 |
| Material | Steel; Stainless Steel (optional feature); Other Materials Available Upon Request |