Stanley Engineered Fastening - Spiralock Hex Flange Nut M08125M

Description
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.
Description
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.
Datasheet
Datasheet Summary
Powered by GS/AI

The Hex Flange Nut, part number M08125M, from Stanley Engineered Fastening - Spiralock, features a unique self-locking thread design that enhances joint reliability by preventing vibration loosening. This nut is compatible with standard 4g6g, 6g, and MJ class of fit bolts and conforms to IFI standards. It is classified as Property Class 10 equivalent and is designed to distribute load more uniformly compared to standard threads, reducing the risk of joint failure. The standard plating is clear zinc chromate, with options for other styles, platings, and materials available upon request. The dimensions of the nut include a flange diameter of 17.90 mm, across flats of 12.73 mm, and a thickness of 7.60 mm.

Datasheet Summary
Powered by GS/AI

The Hex Flange Nut, part number M08125M, from Stanley Engineered Fastening - Spiralock, features a unique self-locking thread design that enhances joint reliability by preventing vibration loosening. This nut is compatible with standard 4g6g, 6g, and MJ class of fit bolts and conforms to IFI standards. It is classified as Property Class 10 equivalent and is designed to distribute load more uniformly compared to standard threads, reducing the risk of joint failure. The standard plating is clear zinc chromate, with options for other styles, platings, and materials available upon request. The dimensions of the nut include a flange diameter of 17.90 mm, across flats of 12.73 mm, and a thickness of 7.60 mm.

Suppliers

Company
Product
Description
Supplier Links
Hex Flange Nut - M08125M - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Hex Flange Nut
M08125M
Hex Flange Nut M08125M
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.

Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number M08125M
Product Name Hex Flange Nut
Type Flange Nut; Hex Nut
Size M8
Material Steel; Stainless Steel (optional feature); Other Materials Available Upon Request
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details
Nut - 4032A4/316L010088 - BUMAX®
Specs
Type Hex Nut
Size M10
Material Stainless Steel; Austenitic
View Details
Hex Nuts - 2484494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Size M6
Material Stainless Steel
View Details
Hex M3 Nut - KA1-4300000 - Harwin Plc
Specs
Type Hex Nut
Size M3
View Details