Facom UK Ltd Worktops JLS3-PBST1

Description
Facom JLS3-PBST1 Worktop
Request a Quote
Description
Facom JLS3-PBST1 Worktop
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Worktops - 2743083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Worktops
2743083
Worktops 2743083
Facom JLS3-PBST1 Worktop

Facom JLS3-PBST1 Worktop

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2743083
Product Name Worktops
Length 28.5 inch (724 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches (WS/EW) - WEM0006 - Rousseau Metal Inc.
Specs
Length 82.0 inch (2083 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Workbenches - 1357337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details
AC600 Series UPUV Class 1 Biological Safety Workstation - AC632UPUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details