Stanley Tools Group Workbenches FMST1-75672

Description
Stanley FMST1-75672 Workbench
Request a Quote
Description
Stanley FMST1-75672 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2508569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2508569
Workbenches 2508569
Stanley FMST1-75672 Workbench

Stanley FMST1-75672 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2508569
Product Name Workbenches
Length 33.5 inch (850 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details