Stanley Tools Group Spanners FMMT13036-0

Description
Combination Wrench 13 mm Anti-Slip
Request a Quote
Description
Combination Wrench 13 mm Anti-Slip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 482849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
482849
Spanners 482849
Combination Wrench 13 mm Anti-Slip

Combination Wrench 13 mm Anti-Slip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 482849
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details