Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND CLAMPS
STANLEY TOOLS GROUP
FMHT0-83240 -- CLAMPS
Stanley Tools Group
Clamps
FMHT0-83240
Description
FATMAX® XL TRIGGER CLAMP - 600MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
FATMAX® XL TRIGGER CLAMP - 600MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
1252072
Clamps
1252072
FATMAX® XL TRIGGER CLAMP - 600MM
FATMAX® XL TRIGGER CLAMP - 600MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hand Clamps
Product Number
1252072
Product Name
Clamps
Clamp Type
Speed clamp
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
225 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar
70021
Specs
Clamp Type
Toggle Clamp
Toggle Clamp Type
Horizontal
Body Material
Steel; Low Carbon Steel, Zinc Plated
View Details
Certex UK
Beam Clamp IPBC WLL ton 1
502100100200210
Specs
Body Material
Steel; Alloy steel.
Clamping Width
0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force
2205 lbs (1000 kg)
View Details
RS Components, Ltd.
Clamps
1253814
Specs
Clamp Type
Lever clamp
Body Material
Stainless Steel; Stainless Steel
Capacity / Jaw Opening
15.75 inch (400 mm)
View Details
PHD Manufacturing, Inc.
Pipe Clamp
580 1600PL
Specs
Clamp Type
Pipe Clamp
Body Material
Steel
View Details