Stanley Tools Group Pliers FMHT0-75408

Description
Stanley FMHT0-75408 Locking Plier
Request a Quote
Description
Stanley FMHT0-75408 Locking Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1252027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1252027
Pliers 1252027
Stanley FMHT0-75408 Locking Plier

Stanley FMHT0-75408 Locking Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1252027
Product Name Pliers
Type Locking; Specialty / Other; Locking pliers
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1369888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.71 inch (145 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Plier - 35-430 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details
9” Linesman Plier - DWHT70797 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details