Stanley Tools Group Pliers FMHT0-70813

Description
FTMX Cmpnd Action Combi Pliers 215mm
Request a Quote
Description
FTMX Cmpnd Action Combi Pliers 215mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 555769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
555769
Pliers 555769
FTMX Cmpnd Action Combi Pliers 215mm

FTMX Cmpnd Action Combi Pliers 215mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 555769
Product Name Pliers
Length 8.46 inch (215 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details
Pliers - 0351-06D-ND - DigiKey
Greenlee Textron, Inc.
Specs
Type Specialty / Other; Long Nose
Weight 4.32 oz (1.2 N)
Features Cutting Edge; Soft Handles
View Details