Stanley Vidmar Flammables Cabinet Model FLC30M

Description
A simple, efficient way to store hazardous or dangerous materials on-site, Stanley® Vidmar® safety storage cabinets are available for the storage of flammables. Features: Grounding attachment included Finished with a high-gloss yellow HazMat finish Meet OSHA requirements, NFPA Code 30 requirements, and FM approval Constructed from 180-gauge steel with double walls on tops, sides, bottoms, and doors. Two side vents, both with 2-inch threaded fittings Fire baffle and cap High-gloss epoxy powder coatings inside and out Backed by our lifetime guarantee
Description
A simple, efficient way to store hazardous or dangerous materials on-site, Stanley® Vidmar® safety storage cabinets are available for the storage of flammables. Features: Grounding attachment included Finished with a high-gloss yellow HazMat finish Meet OSHA requirements, NFPA Code 30 requirements, and FM approval Constructed from 180-gauge steel with double walls on tops, sides, bottoms, and doors. Two side vents, both with 2-inch threaded fittings Fire baffle and cap High-gloss epoxy powder coatings inside and out Backed by our lifetime guarantee

Suppliers

Company
Product
Description
Supplier Links
Flammables Cabinet Model - FLC30M - Stanley Vidmar
Allentown, PA, USA
Flammables Cabinet Model
FLC30M
Flammables Cabinet Model FLC30M
A simple, efficient way to store hazardous or dangerous materials on-site, Stanley® Vidmar® safety storage cabinets are available for the storage of flammables. Features: Grounding attachment included Finished with a high-gloss yellow HazMat finish Meet OSHA requirements, NFPA Code 30 requirements, and FM approval Constructed from 180-gauge steel with double walls on tops, sides, bottoms, and doors. Two side vents, both with 2-inch threaded fittings Fire baffle and cap High-gloss epoxy powder coatings inside and out Backed by our lifetime guarantee

A simple, efficient way to store hazardous or dangerous materials on-site, Stanley® Vidmar® safety storage cabinets are available for the storage of flammables.

Features:

  • Grounding attachment included
  • Finished with a high-gloss yellow HazMat finish
  • Meet OSHA requirements, NFPA Code 30 requirements, and FM approval
  • Constructed from 180-gauge steel with double walls on tops, sides, bottoms, and doors.
  • Two side vents, both with 2-inch threaded fittings
  • Fire baffle and cap
  • High-gloss epoxy powder coatings inside and out
  • Backed by our lifetime guarantee
Supplier's Site

Technical Specifications

  Stanley Vidmar
Product Category Cabinets and Casework
Product Number FLC30M
Product Name Flammables Cabinet Model
Use Industrial
Type Safety Cabinet
Features Fire Proof
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Storage Cabinets - 1271514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 23.62 inch (600 mm)
Width 20.67 inch (525 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details