Stanley Engineered Fastening - Spiralock Hex Flange Nut F12100M

Description
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.
Description
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.
Datasheet
Datasheet Summary
Powered by GS/AI

The Hex Flange Nut, part number F12100M, from Stanley Engineered Fastening - Spiralock, is designed to meet SAE Grade 8 specifications and is compatible with standard 2A and 3A class fit bolts. This nut features a unique self-locking thread technology that enhances joint reliability by preventing loosening due to vibration. The design incorporates a wedge ramp that engages during tightening, ensuring uniform load distribution across the threads, which reduces the risk of joint failure. The nut conforms to IFI standards and is available with a standard clear zinc chromate plating, with additional styles and materials offered upon request. Its dimensions include a flange diameter of 1.500 inches, across flats measurement of 1.125 inches, and a thickness of 0.675 inches. This product is suitable for applications requiring robust fastening solutions in high-vibration environments.

Datasheet Summary
Powered by GS/AI

The Hex Flange Nut, part number F12100M, from Stanley Engineered Fastening - Spiralock, is designed to meet SAE Grade 8 specifications and is compatible with standard 2A and 3A class fit bolts. This nut features a unique self-locking thread technology that enhances joint reliability by preventing loosening due to vibration. The design incorporates a wedge ramp that engages during tightening, ensuring uniform load distribution across the threads, which reduces the risk of joint failure. The nut conforms to IFI standards and is available with a standard clear zinc chromate plating, with additional styles and materials offered upon request. Its dimensions include a flange diameter of 1.500 inches, across flats measurement of 1.125 inches, and a thickness of 0.675 inches. This product is suitable for applications requiring robust fastening solutions in high-vibration environments.

Suppliers

Company
Product
Description
Supplier Links
Hex Flange Nut - F12100M - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Hex Flange Nut
F12100M
Hex Flange Nut F12100M
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.

Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number F12100M
Product Name Hex Flange Nut
Type Flange Nut; Hex Nut
Size 3/4"
Material Steel; Stainless Steel (optional feature); Other Materials Available Upon Request
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details
Nut - 4032D60200129 - BUMAX®
Specs
Type Hex Nut
Size M20
Material Stainless Steel; Duplex
View Details
Hex Nuts - 2450745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details