Stanley Engineered Fastening - Spiralock Hex Flange Nut F10180M

Description
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.
Datasheet
Description
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Flange Nut - F10180M - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Hex Flange Nut
F10180M
Hex Flange Nut F10180M
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.

Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number F10180M
Product Name Hex Flange Nut
Type Flange Nut; Hex Nut
Size 5/8"
Material Steel; Stainless Steel (optional feature); Other Materials Available Upon Request
Unlock Full Specs
to access all available technical data

Similar Products

Chain Nut - CNS1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M5; M6; M8; M10; M12; M16; M20
Material Steel
Finish Black Oxide
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
T-Slot Nuts - 43409 - Jergens, Inc.
Specs
Size 5/8"; 5/8-11
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Clinch Nuts - LK-440-1MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #4; 0.112-40 (#4-40)
Material Steel
View Details