Stanley Engineered Fastening - Spiralock Hex Flange Nut F06160M

Description
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.
Description
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.
Datasheet
Datasheet Summary
Powered by GS/AI

The Hex Flange Nut, part number F06160M, from Stanley Engineered Fastening - Spiralock, is designed to provide a reliable fastening solution in demanding applications. This nut is compatible with standard 2A, 3A, and UNJ class of fit bolts and conforms to IFI standards. It features a unique self-locking thread technology that enhances joint stability by preventing vibration loosening while allowing for free rotation during assembly. The nut is equivalent to SAE Grade 8 in strength and is plated with clear zinc chromate for corrosion resistance. Its dimensions include a flange diameter of 0.750 inches, across flats measurement of 0.562 inches, and a thickness of 0.347 inches. This product is suitable for use in various industries, including aerospace, automotive, and construction, where secure and durable fastening is critical.

Datasheet Summary
Powered by GS/AI

The Hex Flange Nut, part number F06160M, from Stanley Engineered Fastening - Spiralock, is designed to provide a reliable fastening solution in demanding applications. This nut is compatible with standard 2A, 3A, and UNJ class of fit bolts and conforms to IFI standards. It features a unique self-locking thread technology that enhances joint stability by preventing vibration loosening while allowing for free rotation during assembly. The nut is equivalent to SAE Grade 8 in strength and is plated with clear zinc chromate for corrosion resistance. Its dimensions include a flange diameter of 0.750 inches, across flats measurement of 0.562 inches, and a thickness of 0.347 inches. This product is suitable for use in various industries, including aerospace, automotive, and construction, where secure and durable fastening is critical.

Suppliers

Company
Product
Description
Supplier Links
Hex Flange Nut - F06160M - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Hex Flange Nut
F06160M
Hex Flange Nut F06160M
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.

Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number F06160M
Product Name Hex Flange Nut
Type Flange Nut; Hex Nut
Size 3/8"
Material Steel; Stainless Steel (optional feature); Other Materials Available Upon Request
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Threaded Locknuts - 6004164 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M16
Material Bronze
View Details
Coupling Nut - BJ744 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Cage Nut
Size M6; M8; M10; M12; M16; M20; M24
Material Steel
View Details
Hex Nut, 1/4-20, Qty 50 - N25S - Newport MKS
Specs
Type Hex Nut
Material Stainless Steel
View Details