Stanley Engineered Fastening - Spiralock Hex Flange Nut F04280M

Description
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.
Description
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.
Datasheet
Datasheet Summary
Powered by GS/AI

The Hex Flange Nut, part number F04280M, from Stanley Engineered Fastening - Spiralock, is designed to meet SAE Grade 8 specifications and is compatible with standard 2A and 3A class of fit bolts. It features a unique self-locking thread technology that enhances joint reliability by preventing vibration loosening while allowing for smooth assembly. The nut conforms to IFI standards and is plated with clear zinc chromate for corrosion resistance. Its dimensions include a flange diameter of 0.574 inches, across flats measurement of 0.428 inches, and a thickness of 0.222 inches. This product is suitable for applications requiring secure fastening in high-vibration environments.

Datasheet Summary
Powered by GS/AI

The Hex Flange Nut, part number F04280M, from Stanley Engineered Fastening - Spiralock, is designed to meet SAE Grade 8 specifications and is compatible with standard 2A and 3A class of fit bolts. It features a unique self-locking thread technology that enhances joint reliability by preventing vibration loosening while allowing for smooth assembly. The nut conforms to IFI standards and is plated with clear zinc chromate for corrosion resistance. Its dimensions include a flange diameter of 0.574 inches, across flats measurement of 0.428 inches, and a thickness of 0.222 inches. This product is suitable for applications requiring secure fastening in high-vibration environments.

Suppliers

Company
Product
Description
Supplier Links
Hex Flange Nut - F04280M - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Hex Flange Nut
F04280M
Hex Flange Nut F04280M
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.

Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number F04280M
Product Name Hex Flange Nut
Type Flange Nut; Hex Nut
Size 1/4"
Material Steel; Stainless Steel (optional feature); Other Materials Available Upon Request
Unlock Full Specs
to access all available technical data

Similar Products

8mm Across Flats, 4 Thick, M5 Thread, Alloy Steel Hexagonal Nut - MD0934MXO050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M5
Material Stainless Steel
View Details
Nuts - 36-1702-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Shaft Lock
Material Bronze
Finish Nickel Plated
View Details
Knurled Nut - BJ754 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M6; M8; M10; M12; M16
Material Steel
Finish Black Oxide
View Details