Facom UK Ltd Screwdriver Bits EX120.J3

Description
TORX DRIVE BIT N20
Request a Quote
Description
TORX DRIVE BIT N20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 6697231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
6697231
Screwdriver Bits 6697231
TORX DRIVE BIT N20

TORX DRIVE BIT N20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 6697231
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35-195 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 10.31 inch (262 mm)
Shank Length 6 inch (152 mm)
View Details
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details