Facom UK Ltd Screwdriver Bits EP.601T

Description
EMBOUT 1/4 PH 1 LONG 50MM
Request a Quote
Description
EMBOUT 1/4 PH 1 LONG 50MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 2382039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
2382039
Screwdriver Bits 2382039
EMBOUT 1/4 PH 1 LONG 50MM

EMBOUT 1/4 PH 1 LONG 50MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2382039
Product Name Screwdriver Bits
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2112 - WAGO
Specs
Drive Type Slotted; 3.0 x 0.5
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35-191 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 3.44 inch (87.31 mm)
Shank Length 1.5 inch (38.1 mm)
View Details
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details