Ideal Industries, Inc. Screwdriver 35-191

Description
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 3-7/16 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 1-15/16 INCH SCREW SIZE #2 SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet
Description
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 3-7/16 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 1-15/16 INCH SCREW SIZE #2 SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-191 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-191
Screwdriver 35-191
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 3-7/16 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 1-15/16 INCH SCREW SIZE #2 SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
  • PHILLIPS TYPE
  • NICKEL CHROME PLATED FINISH
  • 3-7/16 INCH OVERALL LENGTH
  • 1-1/2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • YELLOW, BLACK HANDLE COLOR
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 1-15/16 INCH
  • SCREW SIZE #2
  • SHANK SIZE 1/4 INCH DIA
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-191
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2169 - WAGO
Specs
Drive Type T30
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35-9150 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Drive Details 1/4 Inch
View Details
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details