Facom UK Ltd Screwdriver Bits ENS.212

Description
EMB.VIS FENTE
Request a Quote
Description
EMB.VIS FENTE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 2382010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
2382010
Screwdriver Bits 2382010
EMB.VIS FENTE

EMB.VIS FENTE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2382010
Product Name Screwdriver Bits
Drive Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Screwdriver - 35-9166 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.3125 inch (7.94 mm)
Drive Details 5/16 Inch
View Details
Screwdriver - BE-9003 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Robertson
Overall Length 8.75 inch (222 mm)
View Details