Facom UK Ltd Screwdriver Bits ENH.312

Description
EMBOUT IMPACT
Request a Quote
Description
EMBOUT IMPACT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 2209375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
2209375
Screwdriver Bits 2209375
EMBOUT IMPACT

EMBOUT IMPACT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2209375
Product Name Screwdriver Bits
Drive Type Hex; Hex
Drive Size 0.5000 inch (12.7 mm)
Drive Details 12.7 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2165 - WAGO
Specs
Drive Type T15
View Details
2 suppliers
Screwdriver - 35-186 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 11.75 inch (298 mm)
View Details
Screwdriver - SDE-43 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 6.69 inch (170 mm)
View Details