PHILLIPS TYPE
2-1/2 INCH SHANK LENGTH
2.5 SHANK LENGTH - DECIMAL
2-1/2 SHANK LENGTH - FRACTIONAL
ROUND SHANK TYPE
RUBBER HANDLE MATERIAL
RED HANDLE COLOR
#0 TIP SIZE
PROTO. BRAND
SHANK LENGTH - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
PHILLIPS TYPE
2-1/2 INCH SHANK LENGTH
2.5 SHANK LENGTH - DECIMAL
2-1/2 SHANK LENGTH - FRACTIONAL
ROUND SHANK TYPE
RUBBER HANDLE MATERIAL
RED HANDLE COLOR
#0 TIP SIZE
PROTO. BRAND
SHANK LENGTH - DECIMAL - UOM IN
PHILLIPS TYPE
2-1/2 INCH SHANK LENGTH
2.5 SHANK LENGTH - DECIMAL
2-1/2 SHANK LENGTH - FRACTIONAL
ROUND SHANK TYPE
RUBBER HANDLE MATERIAL
RED HANDLE COLOR
#0 TIP SIZE
PROTO. BRAND
SHANK LENGTH - DECIMAL - UOM IN