Facom UK Ltd Screwdriver Bit Sets EN.1J50PB

Description
Facom EN.1J50PB Screwdriver Bit Set
Request a Quote
Description
Facom EN.1J50PB Screwdriver Bit Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit Sets - 1935469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bit Sets
1935469
Screwdriver Bit Sets 1935469
Facom EN.1J50PB Screwdriver Bit Set

Facom EN.1J50PB Screwdriver Bit Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 1935469
Product Name Screwdriver Bit Sets
Overall Length 0.9843 to 2.48 inch (25 to 63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - 36-244 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 7.56 inch (192 mm)
Shank Length 4 inch (102 mm)
View Details
Screwdriver - 24211 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Cabinet; Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 9.75 inch (248 mm)
View Details