Facom UK Ltd Screwdriver Bits EH.604

Description
EMBOUT 1/4 6 PANS 4,0 L 50MM
Request a Quote
Description
EMBOUT 1/4 6 PANS 4,0 L 50MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 2381987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
2381987
Screwdriver Bits 2381987
EMBOUT 1/4 6 PANS 4,0 L 50MM

EMBOUT 1/4 6 PANS 4,0 L 50MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2381987
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Screwdriver - 35-200 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 9.38 inch (238 mm)
Shank Length 5.56 inch (141 mm)
View Details
Screwdriver - 24247 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Stubby Screwdriver
Drive Type Crosshead
Overall Length 3.88 inch (98.42 mm)
View Details