Facom UK Ltd Screwdriver Bits EF.6P3

Description
PORTE-EMBOUT MAGNETIQUE 1/4
Request a Quote
Description
PORTE-EMBOUT MAGNETIQUE 1/4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 2209374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
2209374
Screwdriver Bits 2209374
PORTE-EMBOUT MAGNETIQUE 1/4

PORTE-EMBOUT MAGNETIQUE 1/4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2209374
Product Name Screwdriver Bits
Drive Type Hex; Hex
Drive Size 0.2500 inch (6.35 mm)
Drive Details 6.35 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - 35-150 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 8.38 inch (213 mm)
View Details
Screwdriver - SDR-30 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.4375 inch (11.11 mm)
Overall Length 14.75 inch (375 mm)
View Details