Greenlee Textron, Inc. Screwdriver 0153-36C

Description
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 14-5/16 INCH OVERALL LENGTH 10 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 14-5/16 INCH OVERALL LENGTH 10 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-36C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-36C
Screwdriver 0153-36C
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 14-5/16 INCH OVERALL LENGTH 10 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • PHILLIPS, HEAVY DUTY TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 14-5/16 INCH OVERALL LENGTH
  • 10 INCH SHANK LENGTH
  • PRECISION MACHINED TIP PROCESS
  • MINIATURE STYLE
  • BLACK, GREEN HANDLE COLOR
  • #2 TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-36C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-36C-ND
Screw and Nut Drivers 0153-36C-ND
"#2 Phillips Screwdriver 14.30"" (363.0mm)"

"#2 Phillips Screwdriver 14.30"" (363.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-36C 0153-36C-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Crosshead Crosshead; Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2130 - WAGO
Specs
Drive Type Crosshead; PZ0
View Details
2 suppliers
Screwdriver - 0153-11-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.2500 inch (6.35 mm)
Overall Length 8.25 inch (210 mm)
View Details
2 suppliers
Slotted Screwdrivers - Round Shank - 04 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
View Details