Facom UK Ltd Wrenches E117117

Description
Vidange-filtration
Request a Quote
Description
Vidange-filtration
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2181056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2181056
Wrenches 2181056
Vidange-filtration

Vidange-filtration

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2181056
Product Name Wrenches
Wrench Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details