Facom UK Ltd Torque Wrenches E.306-340D

Description
CLE DYNAMO ELECTRONIQUE 340NM
Request a Quote
Description
CLE DYNAMO ELECTRONIQUE 340NM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Torque Wrenches - 2360442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Torque Wrenches
2360442
Torque Wrenches 2360442
CLE DYNAMO ELECTRONIQUE 340NM

CLE DYNAMO ELECTRONIQUE 340NM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2360442
Product Name Torque Wrenches
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Torque Wrenches - 2217700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.7500 inch (19.05 mm)
View Details