Facom UK Ltd Screwdriver Bit Sets E.120PB

Description
Facom E.120PB Screwdriver Bit Set
Request a Quote
Description
Facom E.120PB Screwdriver Bit Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit Sets - 6698063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bit Sets
6698063
Screwdriver Bit Sets 6698063
Facom E.120PB Screwdriver Bit Set

Facom E.120PB Screwdriver Bit Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 6698063
Product Name Screwdriver Bit Sets
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - 35-158 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 13.34 inch (339 mm)
View Details
Screwdriver - SDE-53 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.1250 inch (3.17 mm)
Overall Length 6.2 inch (158 mm)
View Details