Greenlee Textron, Inc. Screwdriver 0353-12C

Description
SQUARE RECESS TYPE CHROME PLATED (BLADE) FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
SQUARE RECESS TYPE CHROME PLATED (BLADE) FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0353-12C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0353-12C
Screwdriver 0353-12C
SQUARE RECESS TYPE CHROME PLATED (BLADE) FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • SQUARE RECESS TYPE
  • CHROME PLATED (BLADE) FINISH
  • 7-3/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • BLACK, GREEN HANDLE COLOR
  • #1 TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0353-12C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0353-12C-ND
Screw and Nut Drivers 0353-12C-ND
"#1 Square Screwdriver 7.75"" (196.9mm)"

"#1 Square Screwdriver 7.75"" (196.9mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0353-12C 0353-12C-ND
Product Name Screwdriver Screw and Nut Drivers
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2167 - WAGO
Specs
Drive Type T25
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - A010 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 3/32 Inch W
Overall Length 3.25 inch (82.55 mm)
View Details
Screw and Nut Drivers - 0253-35C-ND - DigiKey
Greenlee Textron, Inc.
Specs
Drive Type Hex; Hex Socket
Drive Size 0.2362 inch (6 mm)
Drive Details 6mm
View Details