DEWALT Industrial Tool Co. Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive DXPW3025

Description
Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve Welded Construction, 1-1/4" Tubular Steel with Steel Engine Plate and Solid Steel 5/8" Axle 5/16" x 25' Non-marring Hose with Easy Connectors for No Tools Assembly 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and fast! Downstream Detergent Injection System
Description
Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve Welded Construction, 1-1/4" Tubular Steel with Steel Engine Plate and Solid Steel 5/8" Axle 5/16" x 25' Non-marring Hose with Easy Connectors for No Tools Assembly 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and fast! Downstream Detergent Injection System

Suppliers

Company
Product
Description
Supplier Links
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive
DXPW3025
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive DXPW3025
Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve Welded Construction, 1-1/4" Tubular Steel with Steel Engine Plate and Solid Steel 5/8" Axle 5/16" x 25' Non-marring Hose with Easy Connectors for No Tools Assembly 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and fast! Downstream Detergent Injection System

Product Features

  • HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output
  • Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump
  • Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve
  • Welded Construction, 1-1/4" Tubular Steel with Steel Engine Plate and Solid Steel 5/8" Axle
  • 5/16" x 25' Non-marring Hose with Easy Connectors for No Tools Assembly
  • 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and fast!
  • Downstream Detergent Injection System
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Pressure Washers
Product Number DXPW3025
Product Name Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive
Water Pressure 3000 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

ST-007 Zinc Plated Steel Molded Grip - 70000240 - Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
Gas Engine Powered Jet Pipe Cleaner - JM-3000 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
4 wheel portable v belt drive electric models - 4230VB-35G3 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 3500 psi (2463 m H2O)
Power 10.0 HP
View Details
Portable Cold Water Pressure Washers (gasoline) - CWC Premium Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 to 6000 psi (2111 to 4223 m H2O)
View Details