DEWALT Industrial Tool Co. 10” Angled Diagonal Plier DWHT70795

Description
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting
Description
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting

Suppliers

Company
Product
Description
Supplier Links
10” Angled Diagonal Plier - DWHT70795 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
10” Angled Diagonal Plier
DWHT70795
10” Angled Diagonal Plier DWHT70795
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting

Product Features

  • Cr-V steel construction for durability
  • Dipped gears for comfort & secure grip
  • Anti-tear material helps extend the life of grips
  • Meets & exceeds ANSI specifications
  • Precision machined jaws for gripping, twisting & cutting
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Pliers
Product Number DWHT70795
Product Name 10” Angled Diagonal Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Long Reach Straight Nose Pliers - 82002 - Gray Tools Canada Inc.
Specs
Type Flat-Nose
Jaw Length 11.5 inch (292 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details